Brady Corporation Glow-in-the-Dark Photoluminescent Footprints - Right Foot 55359

Description
Made of B-324 photoluminescent vinyl film, our "Glow-in-the-Dark" arrows, footprints and dots are compliant to 10+ hour glow life which meets or exceeds the following standards: ASTM E2072-00/E2073-02/E2 030-02, ASTM E162/E648/E662, SMP 800C, IMO Resolution A. 752(18), ISO/CD 15370, PSPA Standard 002 Part 2 1993 Class A Rev. 2: 09/99. Footprint size: 12". Standard package: one.
Description
Made of B-324 photoluminescent vinyl film, our "Glow-in-the-Dark" arrows, footprints and dots are compliant to 10+ hour glow life which meets or exceeds the following standards: ASTM E2072-00/E2073-02/E2 030-02, ASTM E162/E648/E662, SMP 800C, IMO Resolution A. 752(18), ISO/CD 15370, PSPA Standard 002 Part 2 1993 Class A Rev. 2: 09/99. Footprint size: 12". Standard package: one.

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Photoluminescent Footprints - Right Foot - 55359 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Photoluminescent Footprints - Right Foot
55359
Glow-in-the-Dark Photoluminescent Footprints - Right Foot 55359
Made of B-324 photoluminescent vinyl film, our "Glow-in-the-Dark" arrows, footprints and dots are compliant to 10+ hour glow life which meets or exceeds the following standards: ASTM E2072-00/E2073-02/E2 030-02, ASTM E162/E648/E662, SMP 800C, IMO Resolution A. 752(18), ISO/CD 15370, PSPA Standard 002 Part 2 1993 Class A Rev. 2: 09/99. Footprint size: 12". Standard package: one.

Made of B-324 photoluminescent vinyl film, our "Glow-in-the-Dark" arrows, footprints and dots are compliant to 10+ hour glow life which meets or exceeds the following standards: ASTM E2072-00/E2073-02/E2030-02, ASTM E162/E648/E662, SMP 800C, IMO Resolution A. 752(18), ISO/CD 15370, PSPA Standard 002 Part 2 1993 Class A Rev. 2: 09/99. Footprint size: 12". Standard package: one.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 55359
Product Name Glow-in-the-Dark Photoluminescent Footprints - Right Foot
Color Glow-in-the-Dark
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details