Brady Corporation Glow-in-the-Dark Photoluminescent Footprints - Left Foot 55358

Description
Made of B-324 photoluminescent vinyl film, our "Glow-in-the-Dark" arrows, footprints and dots are compliant to 10+ hour glow life which meets or exceeds the following standards: ASTM E2072-00/E2073-02/E2 030-02, ASTM E162/E648/E662, SMP 800C, IMO Resolution A. 752(18), ISO/CD 15370, PSPA Standard 002 Part 2 1993 Class A Rev. 2: 09/99. Footprint size: 12". Standard package: one.
Description
Made of B-324 photoluminescent vinyl film, our "Glow-in-the-Dark" arrows, footprints and dots are compliant to 10+ hour glow life which meets or exceeds the following standards: ASTM E2072-00/E2073-02/E2 030-02, ASTM E162/E648/E662, SMP 800C, IMO Resolution A. 752(18), ISO/CD 15370, PSPA Standard 002 Part 2 1993 Class A Rev. 2: 09/99. Footprint size: 12". Standard package: one.

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Photoluminescent Footprints - Left Foot - 55358 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Photoluminescent Footprints - Left Foot
55358
Glow-in-the-Dark Photoluminescent Footprints - Left Foot 55358
Made of B-324 photoluminescent vinyl film, our "Glow-in-the-Dark" arrows, footprints and dots are compliant to 10+ hour glow life which meets or exceeds the following standards: ASTM E2072-00/E2073-02/E2 030-02, ASTM E162/E648/E662, SMP 800C, IMO Resolution A. 752(18), ISO/CD 15370, PSPA Standard 002 Part 2 1993 Class A Rev. 2: 09/99. Footprint size: 12". Standard package: one.

Made of B-324 photoluminescent vinyl film, our "Glow-in-the-Dark" arrows, footprints and dots are compliant to 10+ hour glow life which meets or exceeds the following standards: ASTM E2072-00/E2073-02/E2030-02, ASTM E162/E648/E662, SMP 800C, IMO Resolution A. 752(18), ISO/CD 15370, PSPA Standard 002 Part 2 1993 Class A Rev. 2: 09/99. Footprint size: 12". Standard package: one.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 55358
Product Name Glow-in-the-Dark Photoluminescent Footprints - Left Foot
Color Glow-in-the-Dark
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details