Brady Corporation Labels, Stickers, Decals - Preprinted 53095

Description
"B235 NFPA LABEL 1""X3"" 720/ROLL"
Request a Quote Datasheet
Description
"B235 NFPA LABEL 1""X3"" 720/ROLL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-53095-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-53095-ND
Labels, Stickers, Decals - Preprinted 2267-53095-ND
"B235 NFPA LABEL 1""X3"" 720/ROLL"

"B235 NFPA LABEL 1""X3"" 720/ROLL"

Buy Now Datasheet
Brady B-235 Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 in Width - 1 in Height - 53095 - 754473-53095 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-235 Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 in Width - 1 in Height - 53095
754473-53095
Brady B-235 Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 in Width - 1 in Height - 53095 754473-53095
The Brady right-to-know / compliance label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 right-to-know / compliance label are: 3 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses paper for the label material and permanent acrylic as the adhesive.

The Brady right-to-know / compliance label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 right-to-know / compliance label are: 3 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses paper for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-53095-ND 754473-53095
Product Name Labels, Stickers, Decals - Preprinted Brady B-235 Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 in Width - 1 in Height - 53095
Features Adhesive Backed Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.2461 ft (0.7500 dm)
View Details