Write-on labels allow you to customize your message to suit your needs. Sold 500 per roll.
B946 7X10 BL/BK/RD/YL/GN/WH NFPA
The Brady right-to-know / compliance label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 right-to-know / compliance label are: 10 in W x 7 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 53081 | 2267-53081-ND | 754476-53081 |
| Product Name | Write On Right-To-Know NFPA Protective Equipment Labels | Labels, Stickers, Decals - Preprinted | Brady B-946 Black / Blue / Red / Yellow on White Rectangle Vinyl Right-To-Know / Compliance Label - 10 in Width - 7 in Height - 53081 |
| Safety / Warning Type | HAZMAT (Hazaondous Material) | HAZMAT (Hazaondous Material); Chemical |