Brady Corporation Write On Right-To-Know NFPA Protective Equipment Labels 53079

Description
Write-on labels allow you to customize your message to suit your needs. Sold 500 per roll.
Request a Quote Datasheet
Description
Write-on labels allow you to customize your message to suit your needs. Sold 500 per roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write On Right-To-Know NFPA Protective Equipment Labels - 53079 - Brady Corporation
Milwaukee, WI, USA
Write On Right-To-Know NFPA Protective Equipment Labels
53079
Write On Right-To-Know NFPA Protective Equipment Labels 53079
Write-on labels allow you to customize your message to suit your needs. Sold 500 per roll.

Write-on labels allow you to customize your message to suit your needs. Sold 500 per roll.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-53079-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-53079-ND
Labels, Stickers, Decals - Preprinted 2267-53079-ND
"B946 NFPA TARGET LABEL 3.5""X5"" 5"

"B946 NFPA TARGET LABEL 3.5""X5"" 5"

Buy Now Datasheet
Brady B-946 Black / Blue / Red / Yellow on White Rectangle Vinyl Right-To-Know / Compliance Label - 5 in Width - 3 1/2 in Height - 53079 - 754476-53079 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black / Blue / Red / Yellow on White Rectangle Vinyl Right-To-Know / Compliance Label - 5 in Width - 3 1/2 in Height - 53079
754476-53079
Brady B-946 Black / Blue / Red / Yellow on White Rectangle Vinyl Right-To-Know / Compliance Label - 5 in Width - 3 1/2 in Height - 53079 754476-53079
The Brady right-to-know / compliance label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 right-to-know / compliance label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady right-to-know / compliance label comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 right-to-know / compliance label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 53079 2267-53079-ND 754476-53079
Product Name Write On Right-To-Know NFPA Protective Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-946 Black / Blue / Red / Yellow on White Rectangle Vinyl Right-To-Know / Compliance Label - 5 in Width - 3 1/2 in Height - 53079
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details