Write-on labels allow you to customize your message to suit your needs. Sold 500 per roll.
"B946 NFPA LABEL 4""X4"" 500/ROLL 4"
The Brady right-to-know / compliance label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 right-to-know / compliance label are: 4 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses vinyl for the label material and permanent acrylic as the adhesive. These right-to-know / compliance labels frequently have text printed on them. Printed text is FIRE HAZARD / HEALTH HAZARD / INSTABILITY HAZARD / SPECIFIC HAZARD. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 53070 | 2267-53070-ND | 754476-53070 |
| Product Name | Write On Right-To-Know NFPA Classification Diamond Roll Labels | Labels, Stickers, Decals - Preprinted | Brady B-946 Black / Blue / Red / Yellow on White Square Vinyl Right-To-Know / Compliance Label - 4 in Width - 4 in Height - Printed Text = FIRE HAZARD / HEALTH HAZARD / INSTABILITY HAZARD / SPECIFIC H |
| Safety / Warning Type | HAZMAT (Hazaondous Material) | HAZMAT (Hazaondous Material); Chemical |