Post cautionary floor stands at all confined space entry points to alert employees of the work in process. Floor stands are made of lightweight, high-impact plastic and are printed with the same message on both sides. Size is 20"H x 12"W including handle. Three different legends to choose from.
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This floor stand sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This floor stand sign is designed with the following image: confined space symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: CAUTION WORKER IN CONFINED SPACE. There are a variety of standards that signs may comform to. In particular, this item satisfies the RoHS standard(s).
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 52394 | 754476-52394 |
| Product Name | Confined Space Floor Stand | Brady Plastic Rectangle Yellow Floor Stand Sign - 12 in Width x 20 in Height - TEXT: CAUTION WORKER IN CONFINED SPACE - 52394 |
| Safety / Warning Type | Confined Space |