Brady Corporation Confined Space Floor Stand 52392

Description
Post cautionary floor stands at all confined space entry points to alert employees of the work in process. Floor stands are made of lightweight, high-impact plastic and are printed with the same message on both sides. Size is 20"H x 12"W including handle. Three different legends to choose from.
Description
Post cautionary floor stands at all confined space entry points to alert employees of the work in process. Floor stands are made of lightweight, high-impact plastic and are printed with the same message on both sides. Size is 20"H x 12"W including handle. Three different legends to choose from.

Suppliers

Company
Product
Description
Supplier Links
Confined Space Floor Stand - 52392 - Brady Corporation
Milwaukee, WI, USA
Confined Space Floor Stand
52392
Confined Space Floor Stand 52392
Post cautionary floor stands at all confined space entry points to alert employees of the work in process. Floor stands are made of lightweight, high-impact plastic and are printed with the same message on both sides. Size is 20"H x 12"W including handle. Three different legends to choose from.

Post cautionary floor stands at all confined space entry points to alert employees of the work in process. Floor stands are made of lightweight, high-impact plastic and are printed with the same message on both sides. Size is 20"H x 12"W including handle. Three different legends to choose from.

Supplier's Site
Brady Plastic Rectangle White Floor Stand Sign - 12 in Width x 20 in Height - TEXT: DANGER CONFINED SPACE - 52392 - 754476-52392 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Plastic Rectangle White Floor Stand Sign - 12 in Width x 20 in Height - TEXT: DANGER CONFINED SPACE - 52392
754476-52392
Brady Plastic Rectangle White Floor Stand Sign - 12 in Width x 20 in Height - TEXT: DANGER CONFINED SPACE - 52392 754476-52392
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This floor stand sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This floor stand sign is designed with the following image: confined space symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: DANGER CONFINED SPACE. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the RoHS standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This floor stand sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This floor stand sign is designed with the following image: confined space symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: DANGER CONFINED SPACE. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the RoHS standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 52392 754476-52392
Product Name Confined Space Floor Stand Brady Plastic Rectangle White Floor Stand Sign - 12 in Width x 20 in Height - TEXT: DANGER CONFINED SPACE - 52392
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 3643650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details