Brady Corporation Gothic Quik-Align Kit 52214

Description
Our Gothic Quik-Align® Kits contain numbers and letters made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and outdoors when applied to clean, dry surfaces. The self-spacing, self-aligning diecut characters interlock to ensure perfect spacing for professional looking signs every time. Choose from 2 Quik-Align® Kit lettering styles: Gothic (available in black, white, yellow and red) or Condensed Gothic (available in black only). Each kit contains: 20 each of A, E, I, L, N, O, R, S, T and numbers 0-9; 10 each of remaining letters; and 10 each of $, & and punctuation. Condensed Gothic Style lettering is the perfect solution for applications with limited horizontal space.
Description
Our Gothic Quik-Align® Kits contain numbers and letters made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and outdoors when applied to clean, dry surfaces. The self-spacing, self-aligning diecut characters interlock to ensure perfect spacing for professional looking signs every time. Choose from 2 Quik-Align® Kit lettering styles: Gothic (available in black, white, yellow and red) or Condensed Gothic (available in black only). Each kit contains: 20 each of A, E, I, L, N, O, R, S, T and numbers 0-9; 10 each of remaining letters; and 10 each of $, & and punctuation. Condensed Gothic Style lettering is the perfect solution for applications with limited horizontal space.

Suppliers

Company
Product
Description
Supplier Links
Gothic Quik-Align Kit - 52214 - Brady Corporation
Milwaukee, WI, USA
Gothic Quik-Align Kit
52214
Gothic Quik-Align Kit 52214
Our Gothic Quik-Align® Kits contain numbers and letters made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and outdoors when applied to clean, dry surfaces. The self-spacing, self-aligning diecut characters interlock to ensure perfect spacing for professional looking signs every time. Choose from 2 Quik-Align® Kit lettering styles: Gothic (available in black, white, yellow and red) or Condensed Gothic (available in black only). Each kit contains: 20 each of A, E, I, L, N, O, R, S, T and numbers 0-9; 10 each of remaining letters; and 10 each of $, & and punctuation. Condensed Gothic Style lettering is the perfect solution for applications with limited horizontal space.

Our Gothic Quik-Align® Kits contain numbers and letters made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and outdoors when applied to clean, dry surfaces. The self-spacing, self-aligning diecut characters interlock to ensure perfect spacing for professional looking signs every time. Choose from 2 Quik-Align® Kit lettering styles: Gothic (available in black, white, yellow and red) or Condensed Gothic (available in black only). Each kit contains: 20 each of A, E, I, L, N, O, R, S, T and numbers 0-9; 10 each of remaining letters; and 10 each of $, & and punctuation. Condensed Gothic Style lettering is the perfect solution for applications with limited horizontal space.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 52214
Product Name Gothic Quik-Align Kit
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 4846305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.65 inches (144 mm)
View Details
Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details
POLYIMIDE HIGH TEMPERATURE LABEL MATERIAL - ML-3523 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Color White
View Details