Brady Corporation Gothic Quik-Align Kit 52207

Description
Our Gothic Quik-Align® Kits contain numbers and letters made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and outdoors when applied to clean, dry surfaces. The self-spacing, self-aligning diecut characters interlock to ensure perfect spacing for professional looking signs every time. Choose from 2 Quik-Align® Kit lettering styles: Gothic (available in black, white, yellow and red) or Condensed Gothic (available in black only). Each kit contains: 20 each of A, E, I, L, N, O, R, S, T and numbers 0-9; 10 each of remaining letters; and 10 each of $, & and punctuation. Condensed Gothic Style lettering is the perfect solution for applications with limited horizontal space.
Description
Our Gothic Quik-Align® Kits contain numbers and letters made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and outdoors when applied to clean, dry surfaces. The self-spacing, self-aligning diecut characters interlock to ensure perfect spacing for professional looking signs every time. Choose from 2 Quik-Align® Kit lettering styles: Gothic (available in black, white, yellow and red) or Condensed Gothic (available in black only). Each kit contains: 20 each of A, E, I, L, N, O, R, S, T and numbers 0-9; 10 each of remaining letters; and 10 each of $, & and punctuation. Condensed Gothic Style lettering is the perfect solution for applications with limited horizontal space.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Gothic Quik-Align Kit
52207
Gothic Quik-Align Kit 52207
Our Gothic Quik-Align® Kits contain numbers and letters made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and outdoors when applied to clean, dry surfaces. The self-spacing, self-aligning diecut characters interlock to ensure perfect spacing for professional looking signs every time. Choose from 2 Quik-Align® Kit lettering styles: Gothic (available in black, white, yellow and red) or Condensed Gothic (available in black only). Each kit contains: 20 each of A, E, I, L, N, O, R, S, T and numbers 0-9; 10 each of remaining letters; and 10 each of $, & and punctuation. Condensed Gothic Style lettering is the perfect solution for applications with limited horizontal space.

Our Gothic Quik-Align® Kits contain numbers and letters made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and outdoors when applied to clean, dry surfaces. The self-spacing, self-aligning diecut characters interlock to ensure perfect spacing for professional looking signs every time. Choose from 2 Quik-Align® Kit lettering styles: Gothic (available in black, white, yellow and red) or Condensed Gothic (available in black only). Each kit contains: 20 each of A, E, I, L, N, O, R, S, T and numbers 0-9; 10 each of remaining letters; and 10 each of $, & and punctuation. Condensed Gothic Style lettering is the perfect solution for applications with limited horizontal space.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 52207
Product Name Gothic Quik-Align Kit
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4506164 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details