Brady Corporation MiniMark™ Industrial Printer Tamper Evident Metallized Polyester 52152

Description
The MiniMark Tamper Evident Metallzied Polyester (B-438) is designed to leave a "CHECKERBOARD" footprint when the label is removed. In addition, a "CHECKERBOARD" pattern will appear on the top surface of the label in order to prevent it from being reused. Recommended 24 hour room temperature dwell before removal for full tamper evident performance. The adhesive nature of this product does not allow for repositioning and requires minimal handling in order to prevent prematurely exposed CHECKERBOARD pattern. Use Brady black wax ribbon with (part #105031) this material
Description
The MiniMark Tamper Evident Metallzied Polyester (B-438) is designed to leave a "CHECKERBOARD" footprint when the label is removed. In addition, a "CHECKERBOARD" pattern will appear on the top surface of the label in order to prevent it from being reused. Recommended 24 hour room temperature dwell before removal for full tamper evident performance. The adhesive nature of this product does not allow for repositioning and requires minimal handling in order to prevent prematurely exposed CHECKERBOARD pattern. Use Brady black wax ribbon with (part #105031) this material

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
MiniMark™ Industrial Printer Tamper Evident Metallized Polyester
52152
MiniMark™ Industrial Printer Tamper Evident Metallized Polyester 52152
The MiniMark Tamper Evident Metallzied Polyester (B-438) is designed to leave a "CHECKERBOARD" footprint when the label is removed. In addition, a "CHECKERBOARD" pattern will appear on the top surface of the label in order to prevent it from being reused. Recommended 24 hour room temperature dwell before removal for full tamper evident performance. The adhesive nature of this product does not allow for repositioning and requires minimal handling in order to prevent prematurely exposed CHECKERBOARD pattern. Use Brady black wax ribbon with (part #105031) this material

The MiniMark Tamper Evident Metallzied Polyester (B-438) is designed to leave a "CHECKERBOARD" footprint when the label is removed. In addition, a "CHECKERBOARD" pattern will appear on the top surface of the label in order to prevent it from being reused. Recommended 24 hour room temperature dwell before removal for full tamper evident performance. The adhesive nature of this product does not allow for repositioning and requires minimal handling in order to prevent prematurely exposed CHECKERBOARD pattern.
Use Brady black wax ribbon with (part #105031) this material

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 52152
Product Name MiniMark™ Industrial Printer Tamper Evident Metallized Polyester
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.77 inches (45 mm)
View Details
Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
WHITE ALUMINUM HIGH TEMPERATURE LABEL WITH HEAT ACTIVATED ADHESIVE - ML-3721 - Polyonics
Specs
Materials of Construction Metal Foil; Heat Bond or Thermally Activated
Features Printed Receptive / Treated; High Temperature
Color White
View Details