Brady Corporation Labels, Stickers, Decals - Preprinted 52028

Description
B302 3.5X5 ARC FLASH WRN EN/SP10
Request a Quote Datasheet
Description
B302 3.5X5 ARC FLASH WRN EN/SP10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-52028-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-52028-ND
Labels, Stickers, Decals - Preprinted 2267-52028-ND
B302 3.5X5 ARC FLASH WRN EN/SP10

B302 3.5X5 ARC FLASH WRN EN/SP10

Buy Now Datasheet
Brady B-302 Rectangle Polyester Arc Flash Label - 5 in Width - 3 1/2 in Height - 52028 - 754476-52028 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Rectangle Polyester Arc Flash Label - 5 in Width - 3 1/2 in Height - 52028
754476-52028
Brady B-302 Rectangle Polyester Arc Flash Label - 5 in Width - 3 1/2 in Height - 52028 754476-52028
The Brady arc flash label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 arc flash label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This arc flash label uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady arc flash label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 arc flash label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This arc flash label uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-52028-ND 754476-52028
Product Name Labels, Stickers, Decals - Preprinted Brady B-302 Rectangle Polyester Arc Flash Label - 5 in Width - 3 1/2 in Height - 52028
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 4113813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective gloves
Materials of Construction Pvc
Width 3.94 inches (100 mm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details