Brady Corporation Gothic Quik-Align Ten Packs 5170-C

Description
Our Gothic Quik-Align® numbers and letters are made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and outdoors when applied to clean, dry surfaces. The self-spacing, self-aligning diecut characters interlock to ensure perfect spacing for professional looking signs every time. Keep your Quik-Align® Kits current by refilling them with Ten Pack replacements. Standard package: 10 identical characters or arrows per pack ($, & and punctuation are 5 per pack). Order in package quantities.
Description
Our Gothic Quik-Align® numbers and letters are made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and outdoors when applied to clean, dry surfaces. The self-spacing, self-aligning diecut characters interlock to ensure perfect spacing for professional looking signs every time. Keep your Quik-Align® Kits current by refilling them with Ten Pack replacements. Standard package: 10 identical characters or arrows per pack ($, & and punctuation are 5 per pack). Order in package quantities.

Suppliers

Company
Product
Description
Supplier Links
Gothic Quik-Align Ten Packs - 5170-C - Brady Corporation
Milwaukee, WI, USA
Gothic Quik-Align Ten Packs
5170-C
Gothic Quik-Align Ten Packs 5170-C
Our Gothic Quik-Align® numbers and letters are made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and outdoors when applied to clean, dry surfaces. The self-spacing, self-aligning diecut characters interlock to ensure perfect spacing for professional looking signs every time. Keep your Quik-Align® Kits current by refilling them with Ten Pack replacements. Standard package: 10 identical characters or arrows per pack ($, & and punctuation are 5 per pack). Order in package quantities.

Our Gothic Quik-Align® numbers and letters are made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and outdoors when applied to clean, dry surfaces. The self-spacing, self-aligning diecut characters interlock to ensure perfect spacing for professional looking signs every time. Keep your Quik-Align® Kits current by refilling them with Ten Pack replacements. Standard package: 10 identical characters or arrows per pack ($, & and punctuation are 5 per pack). Order in package quantities.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 5170-C
Product Name Gothic Quik-Align Ten Packs
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-856 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
3 suppliers
Pre-printed Labels - 7587989 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Single Coated Linered Tapes - XT-701 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details