Brady Corporation Fire/Exit Sign Value Packs 51556

Description
Fire/Exit Sign Value Packs
Request a Quote Datasheet
Description
Fire/Exit Sign Value Packs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire/Exit Sign Value Packs - 51556 - Brady Corporation
Milwaukee, WI, USA
Fire/Exit Sign Value Packs
51556
Fire/Exit Sign Value Packs 51556
Fire/Exit Sign Value Packs

Fire/Exit Sign Value Packs

Supplier's Site
Signs, Nameplates, Posters - 2267-51556-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-51556-ND
Signs, Nameplates, Posters 2267-51556-ND
FIRE/EXIT SIGN VALUE PACKS

FIRE/EXIT SIGN VALUE PACKS

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Red Fire Equipment Sign - 4 in Width x 18 in Height - TEXT: FIRE EXTINGUISHER - 51556 - 754476-51556 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Red Fire Equipment Sign - 4 in Width x 18 in Height - TEXT: FIRE EXTINGUISHER - 51556
754476-51556
Brady B-401 High Impact Polystyrene Rectangle Red Fire Equipment Sign - 4 in Width x 18 in Height - TEXT: FIRE EXTINGUISHER - 51556 754476-51556
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 51556 2267-51556-ND 754476-51556
Product Name Fire/Exit Sign Value Packs Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Red Fire Equipment Sign - 4 in Width x 18 in Height - TEXT: FIRE EXTINGUISHER - 51556
Safety / Warning Type Emergency Exit; Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1812252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details