Brady Corporation Fire/Exit Sign Value Packs 51555

Description
Fire/Exit Sign Value Packs
Request a Quote Datasheet
Description
Fire/Exit Sign Value Packs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire/Exit Sign Value Packs - 51555 - Brady Corporation
Milwaukee, WI, USA
Fire/Exit Sign Value Packs
51555
Fire/Exit Sign Value Packs 51555
Fire/Exit Sign Value Packs

Fire/Exit Sign Value Packs

Supplier's Site
Signs, Nameplates, Posters - 2267-51555-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-51555-ND
Signs, Nameplates, Posters 2267-51555-ND
"VINYL (PSPL), 4""W X 18""H - 1 PAC"

"VINYL (PSPL), 4""W X 18""H - 1 PAC"

Buy Now Datasheet
Brady B-302 Polyester Red Fire Equipment Sign - 4 in Width x 18 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 51555 - 754476-51555 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Red Fire Equipment Sign - 4 in Width x 18 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 51555
754476-51555
Brady B-302 Polyester Red Fire Equipment Sign - 4 in Width x 18 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 51555 754476-51555
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: arrow symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: arrow symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 51555 2267-51555-ND 754476-51555
Product Name Fire/Exit Sign Value Packs Signs, Nameplates, Posters Brady B-302 Polyester Red Fire Equipment Sign - 4 in Width x 18 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 51555
Safety / Warning Type Emergency Exit; Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 1615875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Polystyrene vinyl
Width 5 inches (127 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details