Brady Corporation Fire/Exit Sign Value Packs 51554

Description
Fire/Exit Sign Value Packs
Description
Fire/Exit Sign Value Packs

Suppliers

Company
Product
Description
Supplier Links
Fire/Exit Sign Value Packs - 51554 - Brady Corporation
Milwaukee, WI, USA
Fire/Exit Sign Value Packs
51554
Fire/Exit Sign Value Packs 51554
Fire/Exit Sign Value Packs

Fire/Exit Sign Value Packs

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle Red Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING - 51554 - 754476-51554 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Red Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING - 51554
754476-51554
Brady B-401 High Impact Polystyrene Rectangle Red Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING - 51554 754476-51554
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: NO SMOKING. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: NO SMOKING. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 51554 754476-51554
Product Name Fire/Exit Sign Value Packs Brady B-401 High Impact Polystyrene Rectangle Red Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING - 51554
Safety / Warning Type Emergency Exit; Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7632017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective gloves
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details