Brady Corporation Fire/Exit Sign Value Packs 51552

Description
Fire/Exit Sign Value Packs
Description
Fire/Exit Sign Value Packs

Suppliers

Company
Product
Description
Supplier Links
Fire/Exit Sign Value Packs - 51552 - Brady Corporation
Milwaukee, WI, USA
Fire/Exit Sign Value Packs
51552
Fire/Exit Sign Value Packs 51552
Fire/Exit Sign Value Packs

Fire/Exit Sign Value Packs

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle Red Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT - 51552 - 754476-51552 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Red Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT - 51552
754476-51552
Brady B-401 High Impact Polystyrene Rectangle Red Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT - 51552 754476-51552
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: EXIT. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: EXIT. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 51552 754476-51552
Product Name Fire/Exit Sign Value Packs Brady B-401 High Impact Polystyrene Rectangle Red Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT - 51552
Safety / Warning Type Emergency Exit; Fire / High Heat Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details