Brady Corporation Sprinkler Control Signs 51550

Description
Sprinkler Control Signs
Request a Quote Datasheet
Description
Sprinkler Control Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sprinkler Control Signs - 51550 - Brady Corporation
Milwaukee, WI, USA
Sprinkler Control Signs
51550
Sprinkler Control Signs 51550
Sprinkler Control Signs

Sprinkler Control Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-51550-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-51550-ND
Signs, Nameplates, Posters 2267-51550-ND
B555,10H X14W, RED/WHT, STANDPIP

B555,10H X14W, RED/WHT, STANDPIP

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Fire Department Sign - 14 in Width x 10 in Height - TEXT: STANDPIPE - 51550 - 754476-51550 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Fire Department Sign - 14 in Width x 10 in Height - TEXT: STANDPIPE - 51550
754476-51550
Brady B-555 Aluminum Rectangle White Fire Department Sign - 14 in Width x 10 in Height - TEXT: STANDPIPE - 51550 754476-51550
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire department sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire department sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: STANDPIPE. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire department sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire department sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: STANDPIPE. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 51550 2267-51550-ND 754476-51550
Product Name Sprinkler Control Signs Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Fire Department Sign - 14 in Width x 10 in Height - TEXT: STANDPIPE - 51550
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details