Brady Corporation Sprinkler Control Signs 51549

Description
Sprinkler Control Signs
Request a Quote Datasheet
Description
Sprinkler Control Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sprinkler Control Signs - 51549 - Brady Corporation
Milwaukee, WI, USA
Sprinkler Control Signs
51549
Sprinkler Control Signs 51549
Sprinkler Control Signs

Sprinkler Control Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-51549-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-51549-ND
Signs, Nameplates, Posters 2267-51549-ND
B555,10H X14W, RED/WHT, SPRINKLE

B555,10H X14W, RED/WHT, SPRINKLE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - TEXT: SPRINKLER FIRE ALARM - 51549 - 754476-51549 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - TEXT: SPRINKLER FIRE ALARM - 51549
754476-51549
Brady B-555 Aluminum Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - TEXT: SPRINKLER FIRE ALARM - 51549 754476-51549
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire sprinkler & extinguishing system sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire sprinkler & extinguishing system sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: SPRINKLER FIRE ALARM. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire sprinkler & extinguishing system sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire sprinkler & extinguishing system sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: SPRINKLER FIRE ALARM. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 51549 2267-51549-ND 754476-51549
Product Name Sprinkler Control Signs Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - TEXT: SPRINKLER FIRE ALARM - 51549
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.1673 ft (0.5100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details