Brady Corporation Sprinkler Control Signs 51547

Description
Sprinkler Control Signs
Request a Quote Datasheet
Description
Sprinkler Control Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sprinkler Control Signs - 51547 - Brady Corporation
Milwaukee, WI, USA
Sprinkler Control Signs
51547
Sprinkler Control Signs 51547
Sprinkler Control Signs

Sprinkler Control Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-51547-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-51547-ND
Signs, Nameplates, Posters 2267-51547-ND
"14""W X 10""H, WHITE/RED LTRS"

"14""W X 10""H, WHITE/RED LTRS"

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Fire Department Sign - 14 in Width x 10 in Height - TEXT: SIAMESE CONNECTION FOR FIRE DEPT. - 51547 - 754476-51547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Fire Department Sign - 14 in Width x 10 in Height - TEXT: SIAMESE CONNECTION FOR FIRE DEPT. - 51547
754476-51547
Brady B-555 Aluminum Rectangle White Fire Department Sign - 14 in Width x 10 in Height - TEXT: SIAMESE CONNECTION FOR FIRE DEPT. - 51547 754476-51547
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire department sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire department sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: SIAMESE CONNECTION FOR FIRE DEPT. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire department sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire department sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: SIAMESE CONNECTION FOR FIRE DEPT. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 51547 2267-51547-ND 754476-51547
Product Name Sprinkler Control Signs Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Fire Department Sign - 14 in Width x 10 in Height - TEXT: SIAMESE CONNECTION FOR FIRE DEPT. - 51547
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution Fork Lift Truck
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Label, 230V, Card Of 20; Label Type Te Connectivity - 01C0583 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.18 inches (30 mm)
View Details