Brady Corporation Sprinkler Control Signs 51546

Description
Sprinkler Control Signs
Request a Quote Datasheet
Description
Sprinkler Control Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sprinkler Control Signs - 51546 - Brady Corporation
Milwaukee, WI, USA
Sprinkler Control Signs
51546
Sprinkler Control Signs 51546
Sprinkler Control Signs

Sprinkler Control Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-51546-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-51546-ND
Signs, Nameplates, Posters 2267-51546-ND
"14""W X 10""H, WHITE/RED LTRS"

"14""W X 10""H, WHITE/RED LTRS"

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Fire Department Sign - 14 in Width x 10 in Height - TEXT: FIRE DEPARTMENT CONNECTION - 51546 - 754476-51546 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Fire Department Sign - 14 in Width x 10 in Height - TEXT: FIRE DEPARTMENT CONNECTION - 51546
754476-51546
Brady B-555 Aluminum Rectangle White Fire Department Sign - 14 in Width x 10 in Height - TEXT: FIRE DEPARTMENT CONNECTION - 51546 754476-51546
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire department sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire department sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: FIRE DEPARTMENT CONNECTION. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire department sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire department sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: FIRE DEPARTMENT CONNECTION. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 51546 2267-51546-ND 754476-51546
Product Name Sprinkler Control Signs Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Fire Department Sign - 14 in Width x 10 in Height - TEXT: FIRE DEPARTMENT CONNECTION - 51546
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details