Brady Corporation Red Brady Steel Padlocks 51279

Description
Brady Steel Padlocks are made from reinforced laminated steel to withstand severe physical abuse and come with a hardened steel shackle making them extremely difficult to cut. Body plates are individually coated for superior rust protection. 5-pin cylinder offers more unique key cuts and better tamper resistance than conventional 4-pin locks. Lock body size is 1 1/3"H x 1 9/16"W x 7/8"D. Colored bumpers can be used for identification and protection and custom stamping is available. Padlocks are available keyed different. Custom keying and charting is available. Lock labels sold separately.
Description
Brady Steel Padlocks are made from reinforced laminated steel to withstand severe physical abuse and come with a hardened steel shackle making them extremely difficult to cut. Body plates are individually coated for superior rust protection. 5-pin cylinder offers more unique key cuts and better tamper resistance than conventional 4-pin locks. Lock body size is 1 1/3"H x 1 9/16"W x 7/8"D. Colored bumpers can be used for identification and protection and custom stamping is available. Padlocks are available keyed different. Custom keying and charting is available. Lock labels sold separately.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Red Brady Steel Padlocks
51279
Red Brady Steel Padlocks 51279
Brady Steel Padlocks are made from reinforced laminated steel to withstand severe physical abuse and come with a hardened steel shackle making them extremely difficult to cut. Body plates are individually coated for superior rust protection. 5-pin cylinder offers more unique key cuts and better tamper resistance than conventional 4-pin locks. Lock body size is 1 1/3"H x 1 9/16"W x 7/8"D. Colored bumpers can be used for identification and protection and custom stamping is available. Padlocks are available keyed different. Custom keying and charting is available. Lock labels sold separately.

Brady Steel Padlocks are made from reinforced laminated steel to withstand severe physical abuse and come with a hardened steel shackle making them extremely difficult to cut. Body plates are individually coated for superior rust protection. 5-pin cylinder offers more unique key cuts and better tamper resistance than conventional 4-pin locks. Lock body size is 1 1/3"H x 1 9/16"W x 7/8"D. Colored bumpers can be used for identification and protection and custom stamping is available. Padlocks are available keyed different. Custom keying and charting is available. Lock labels sold separately.

Supplier's Site
Brady Red Steel 5-pin Keyed & Safety Padlock 51279 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-51279 - 754476-51279 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Red Steel 5-pin Keyed & Safety Padlock 51279 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-51279
754476-51279
Brady Red Steel 5-pin Keyed & Safety Padlock 51279 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-51279 754476-51279
Brady Red Steel 5-pin Keyed & Safety Padlock 51279 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-51279

Brady Red Steel 5-pin Keyed & Safety Padlock 51279 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-51279

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Locks Locks
Product Number 51279 754476-51279
Product Name Red Brady Steel Padlocks Brady Red Steel 5-pin Keyed & Safety Padlock 51279 - 1 9/16 in Width - 1 1/3 in Height - 17/64 in Shackle Diameter - 2 Key(s) Included - 754476-51279
Lock Type Padlock Padlock
Unlock Full Specs
to access all available technical data

Similar Products