Brady Worldwide, Inc. Enclosure, Wall Mount, Plastic, Red; Enclosure Type Brady 50938

Description
ENCLOSURE, WALL MOUNT, PLASTIC, RED; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:157.5mm; External Width - Metric:102mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, RED; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:157.5mm; External Width - Metric:102mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, Red; Enclosure Type Brady - 19K0022 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Red; Enclosure Type Brady
19K0022
Enclosure, Wall Mount, Plastic, Red; Enclosure Type Brady 19K0022
ENCLOSURE, WALL MOUNT, PLASTIC, RED; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:157.5mm; External Width - Metric:102mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA

ENCLOSURE, WALL MOUNT, PLASTIC, RED; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:157.5mm; External Width - Metric:102mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 19K0022
Product Name Enclosure, Wall Mount, Plastic, Red; Enclosure Type Brady
Length 6.2 inch (158 mm)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Small Enclosures - General Purpose Metal - 1411BU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
5 suppliers
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2582 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details