Brady Corporation Signs, Nameplates, Posters 50912

Description
GRAPHIC SAFETY BANNER 4'X10'
Request a Quote Datasheet
Description
GRAPHIC SAFETY BANNER 4'X10'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-50912-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-50912-ND
Signs, Nameplates, Posters 2267-50912-ND
GRAPHIC SAFETY BANNER 4'X10'

GRAPHIC SAFETY BANNER 4'X10'

Buy Now Datasheet
Brady B-450 Vinyl Rectangle White Personal Protection Equipment (PPE) Sign - 10 ft Width x 3 1/2 ft Height - 50912 - 754476-50912 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Vinyl Rectangle White Personal Protection Equipment (PPE) Sign - 10 ft Width x 3 1/2 ft Height - 50912
754476-50912
Brady B-450 Vinyl Rectangle White Personal Protection Equipment (PPE) Sign - 10 ft Width x 3 1/2 ft Height - 50912 754476-50912
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is produced using vinyl which is the B-450 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: TRY TO SEE IT OUR WAY WEAR YOUR GOGGLES AND SAFETY GLASSES. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is produced using vinyl which is the B-450 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: TRY TO SEE IT OUR WAY WEAR YOUR GOGGLES AND SAFETY GLASSES. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-50912-ND 754476-50912
Product Name Signs, Nameplates, Posters Brady B-450 Vinyl Rectangle White Personal Protection Equipment (PPE) Sign - 10 ft Width x 3 1/2 ft Height - 50912
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details