Brady Corporation Brady B-450 Vinyl Rectangle Gold Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: THANK YOU FOR WORKING SAFELY - 50911 50911

Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is manufactured using vinyl which is the B-450 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and communication. This safety awareness sign is printed with a gold background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: THANK YOU FOR WORKING SAFELY. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the OSHA 29 CFR 1910.145 standard(s).
Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is manufactured using vinyl which is the B-450 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and communication. This safety awareness sign is printed with a gold background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: THANK YOU FOR WORKING SAFELY. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the OSHA 29 CFR 1910.145 standard(s).

Suppliers

Company
Product
Description
Supplier Links
Brady B-450 Vinyl Rectangle Gold Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: THANK YOU FOR WORKING SAFELY - 50911 - 754476-50911 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Vinyl Rectangle Gold Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: THANK YOU FOR WORKING SAFELY - 50911
754476-50911
Brady B-450 Vinyl Rectangle Gold Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: THANK YOU FOR WORKING SAFELY - 50911 754476-50911
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is manufactured using vinyl which is the B-450 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and communication. This safety awareness sign is printed with a gold background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: THANK YOU FOR WORKING SAFELY. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is manufactured using vinyl which is the B-450 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and communication. This safety awareness sign is printed with a gold background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: THANK YOU FOR WORKING SAFELY. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-50911
Product Name Brady B-450 Vinyl Rectangle Gold Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: THANK YOU FOR WORKING SAFELY - 50911
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 7946928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Closed for Cleaning
Materials of Construction Durable Material
Height 1.08 ft (3.3 dm)
View Details