Brady Corporation Signs, Nameplates, Posters 50910

Description
GRAPHIC SAFETY BANNER 4'X10'
Request a Quote Datasheet
Description
GRAPHIC SAFETY BANNER 4'X10'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-50910-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-50910-ND
Signs, Nameplates, Posters 2267-50910-ND
GRAPHIC SAFETY BANNER 4'X10'

GRAPHIC SAFETY BANNER 4'X10'

Buy Now Datasheet
Brady B-450 Vinyl Rectangle Blue Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: JUST DO IT.SAFELY - 50910 - 754476-50910 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Vinyl Rectangle Blue Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: JUST DO IT.SAFELY - 50910
754476-50910
Brady B-450 Vinyl Rectangle Blue Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: JUST DO IT.SAFELY - 50910 754476-50910
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is made from vinyl which is the B-450 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a blue background and text and/or image color(s) of white / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: JUST DO IT.SAFELY. There are a variety of standards that signs may comform to. In particular, this part meets the OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is made from vinyl which is the B-450 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a blue background and text and/or image color(s) of white / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: JUST DO IT.SAFELY. There are a variety of standards that signs may comform to. In particular, this part meets the OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-50910-ND 754476-50910
Product Name Signs, Nameplates, Posters Brady B-450 Vinyl Rectangle Blue Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: JUST DO IT.SAFELY - 50910
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 146438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details