Brady Corporation Signs, Nameplates, Posters 50908

Description
GRAPHIC SAFETY BANNER 4'X10'
Request a Quote Datasheet
Description
GRAPHIC SAFETY BANNER 4'X10'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-50908-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-50908-ND
Signs, Nameplates, Posters 2267-50908-ND
GRAPHIC SAFETY BANNER 4'X10'

GRAPHIC SAFETY BANNER 4'X10'

Buy Now Datasheet
Brady B-450 Vinyl Rectangle White Safe Lifting Sign - 10 ft Width x 3 1/2 ft Height - TEXT: AVOID BACKTALK - 50908 - 754476-50908 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Vinyl Rectangle White Safe Lifting Sign - 10 ft Width x 3 1/2 ft Height - TEXT: AVOID BACKTALK - 50908
754476-50908
Brady B-450 Vinyl Rectangle White Safe Lifting Sign - 10 ft Width x 3 1/2 ft Height - TEXT: AVOID BACKTALK - 50908 754476-50908
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safe lifting sign is constructed using vinyl which is the B-450 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and conveyance. This safe lifting sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: AVOID BACKTALK. There are a variety of standards that signs may comform to. In particular, this sign complies with the OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safe lifting sign is constructed using vinyl which is the B-450 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and conveyance. This safe lifting sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: AVOID BACKTALK. There are a variety of standards that signs may comform to. In particular, this sign complies with the OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-50908-ND 754476-50908
Product Name Signs, Nameplates, Posters Brady B-450 Vinyl Rectangle White Safe Lifting Sign - 10 ft Width x 3 1/2 ft Height - TEXT: AVOID BACKTALK - 50908
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hygiene
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details