Brady Corporation Brady B-450 Vinyl Rectangle Yellow Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: MAKE TIME SAFETY - 50906 50906

Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety awareness sign is produced using vinyl which is the B-450 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a yellow background and text and/or image color(s) of black / blue / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: MAKE TIME SAFETY. There are a variety of standards that signs may comform to. In particular, this part complies with the OSHA 29 CFR 1910.145 standard(s).
Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety awareness sign is produced using vinyl which is the B-450 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a yellow background and text and/or image color(s) of black / blue / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: MAKE TIME SAFETY. There are a variety of standards that signs may comform to. In particular, this part complies with the OSHA 29 CFR 1910.145 standard(s).

Suppliers

Company
Product
Description
Supplier Links
Brady B-450 Vinyl Rectangle Yellow Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: MAKE TIME SAFETY - 50906 - 754476-50906 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Vinyl Rectangle Yellow Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: MAKE TIME SAFETY - 50906
754476-50906
Brady B-450 Vinyl Rectangle Yellow Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: MAKE TIME SAFETY - 50906 754476-50906
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety awareness sign is produced using vinyl which is the B-450 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a yellow background and text and/or image color(s) of black / blue / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: MAKE TIME SAFETY. There are a variety of standards that signs may comform to. In particular, this part complies with the OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety awareness sign is produced using vinyl which is the B-450 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a yellow background and text and/or image color(s) of black / blue / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: MAKE TIME SAFETY. There are a variety of standards that signs may comform to. In particular, this part complies with the OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-50906
Product Name Brady B-450 Vinyl Rectangle Yellow Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: MAKE TIME SAFETY - 50906
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2267855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 2.1 ft (6.4 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details