Brady Corporation Signs, Nameplates, Posters 50904

Description
GRAPHIC SAFETY BANNER 4'X10'
Request a Quote Datasheet
Description
GRAPHIC SAFETY BANNER 4'X10'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-50904-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-50904-ND
Signs, Nameplates, Posters 2267-50904-ND
GRAPHIC SAFETY BANNER 4'X10'

GRAPHIC SAFETY BANNER 4'X10'

Buy Now Datasheet
Brady B-450 Vinyl Rectangle Gray Lockout / Tagout Sign - 10 ft Width x 3 1/2 ft Height - TEXT: DON'T FORGET LOCK OUT TAG OUT - 50904 - 754476-50904 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Vinyl Rectangle Gray Lockout / Tagout Sign - 10 ft Width x 3 1/2 ft Height - TEXT: DON'T FORGET LOCK OUT TAG OUT - 50904
754476-50904
Brady B-450 Vinyl Rectangle Gray Lockout / Tagout Sign - 10 ft Width x 3 1/2 ft Height - TEXT: DON'T FORGET LOCK OUT TAG OUT - 50904 754476-50904
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is constructed using vinyl which is the B-450 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: DON'T FORGET LOCK OUT TAG OUT. There are a variety of standards that signs may conform to. In particular, this SKU complies with the OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is constructed using vinyl which is the B-450 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: DON'T FORGET LOCK OUT TAG OUT. There are a variety of standards that signs may conform to. In particular, this SKU complies with the OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-50904-ND 754476-50904
Product Name Signs, Nameplates, Posters Brady B-450 Vinyl Rectangle Gray Lockout / Tagout Sign - 10 ft Width x 3 1/2 ft Height - TEXT: DON'T FORGET LOCK OUT TAG OUT - 50904
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details