Brady Corporation Signs, Nameplates, Posters 50902

Description
GRAPHIC SAFETY BANNER 4'X10'
Request a Quote Datasheet
Description
GRAPHIC SAFETY BANNER 4'X10'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-50902-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-50902-ND
Signs, Nameplates, Posters 2267-50902-ND
GRAPHIC SAFETY BANNER 4'X10'

GRAPHIC SAFETY BANNER 4'X10'

Buy Now Datasheet
Brady B-450 Vinyl Rectangle Blue Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: THINK SAFETY - 50902 - 754476-50902 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Vinyl Rectangle Blue Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: THINK SAFETY - 50902
754476-50902
Brady B-450 Vinyl Rectangle Blue Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: THINK SAFETY - 50902 754476-50902
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is constructed using vinyl which is the B-450 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and communication. This safety awareness sign is printed with a blue background and text and/or image color(s) of white / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: THINK SAFETY. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is constructed using vinyl which is the B-450 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and communication. This safety awareness sign is printed with a blue background and text and/or image color(s) of white / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: THINK SAFETY. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-50902-ND 754476-50902
Product Name Signs, Nameplates, Posters Brady B-450 Vinyl Rectangle Blue Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: THINK SAFETY - 50902
Materials of Construction Vinyl Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 8134518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire alarm call point
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details