Brady Corporation 3-Way View Fire Safety Sign 50783

Description
3-Way View Fire Safety Sign
Request a Quote Datasheet
Description
3-Way View Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Way View Fire Safety Sign - 50783 - Brady Corporation
Milwaukee, WI, USA
3-Way View Fire Safety Sign
50783
3-Way View Fire Safety Sign 50783
3-Way View Fire Safety Sign

3-Way View Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-50783-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-50783-ND
Signs, Nameplates, Posters 2267-50783-ND
3-WAY SIGN FIRE ALARM

3-WAY SIGN FIRE ALARM

Buy Now Datasheet
Brady B-401 High Impact Polystyrene White Fire Alarm Sign - 7.5 in Width x 18 in Height - TEXT: FIRE ALARM - 50783 - 754476-50783 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene White Fire Alarm Sign - 7.5 in Width x 18 in Height - TEXT: FIRE ALARM - 50783
754476-50783
Brady B-401 High Impact Polystyrene White Fire Alarm Sign - 7.5 in Width x 18 in Height - TEXT: FIRE ALARM - 50783 754476-50783
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire alarm sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7.5 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This fire alarm sign is manufactured with a white background and text and/or image color(s) of red. This part is written in English with the following text: FIRE ALARM. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire alarm sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7.5 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This fire alarm sign is manufactured with a white background and text and/or image color(s) of red. This part is written in English with the following text: FIRE ALARM. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 50783 2267-50783-ND 754476-50783
Product Name 3-Way View Fire Safety Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene White Fire Alarm Sign - 7.5 in Width x 18 in Height - TEXT: FIRE ALARM - 50783
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details