Brady Corporation 3-Way View Fire Safety Sign 50778

Description
3-Way View Fire Safety Sign
Description
3-Way View Fire Safety Sign

Suppliers

Company
Product
Description
Supplier Links
3-Way View Fire Safety Sign - 50778 - Brady Corporation
Milwaukee, WI, USA
3-Way View Fire Safety Sign
50778
3-Way View Fire Safety Sign 50778
3-Way View Fire Safety Sign

3-Way View Fire Safety Sign

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Green Fire Equipment Sign - 7.5 in Width x 18 in Height - TEXT: FIRE EQUIPMENT - 50778 - 754476-50778 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Green Fire Equipment Sign - 7.5 in Width x 18 in Height - TEXT: FIRE EQUIPMENT - 50778
754476-50778
Brady Bradyglo B-347 Polyester / Polystyrene Green Fire Equipment Sign - 7.5 in Width x 18 in Height - TEXT: FIRE EQUIPMENT - 50778 754476-50778
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7.5 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a green background and text and/or image color(s) of red. This SKU is written in English with the following text: FIRE EQUIPMENT. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7.5 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a green background and text and/or image color(s) of red. This SKU is written in English with the following text: FIRE EQUIPMENT. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 50778 754476-50778
Product Name 3-Way View Fire Safety Sign Brady Bradyglo B-347 Polyester / Polystyrene Green Fire Equipment Sign - 7.5 in Width x 18 in Height - TEXT: FIRE EQUIPMENT - 50778
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.1673 ft (0.5100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details