Brady Corporation 2-Way View Fire Safety Sign 50697

Description
2-Way View Fire Safety Sign
Request a Quote Datasheet
Description
2-Way View Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way View Fire Safety Sign - 50697 - Brady Corporation
Milwaukee, WI, USA
2-Way View Fire Safety Sign
50697
2-Way View Fire Safety Sign 50697
2-Way View Fire Safety Sign

2-Way View Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-50697-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-50697-ND
Signs, Nameplates, Posters 2267-50697-ND
"STANDARD PLASTIC, 4""W X 18""H"

"STANDARD PLASTIC, 4""W X 18""H"

Buy Now Datasheet
Brady Bradyglo B-401 High Impact Polystyrene Rectangle Red Fire Equipment Sign - 4 in Width x 18 in Height - TEXT: FIRE HOSE - 50697 - 754476-50697 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-401 High Impact Polystyrene Rectangle Red Fire Equipment Sign - 4 in Width x 18 in Height - TEXT: FIRE HOSE - 50697
754476-50697
Brady Bradyglo B-401 High Impact Polystyrene Rectangle Red Fire Equipment Sign - 4 in Width x 18 in Height - TEXT: FIRE HOSE - 50697 754476-50697
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: FIRE HOSE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: FIRE HOSE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 50697 2267-50697-ND 754476-50697
Product Name 2-Way View Fire Safety Sign Signs, Nameplates, Posters Brady Bradyglo B-401 High Impact Polystyrene Rectangle Red Fire Equipment Sign - 4 in Width x 18 in Height - TEXT: FIRE HOSE - 50697
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2325516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Width 1.02 inches (26 mm)
Height 0.3346 ft (1.02 dm)
View Details