Brady Corporation 2-Way View Fire Safety Sign 50691

Description
2-Way View Fire Safety Sign
Request a Quote Datasheet
Description
2-Way View Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way View Fire Safety Sign - 50691 - Brady Corporation
Milwaukee, WI, USA
2-Way View Fire Safety Sign
50691
2-Way View Fire Safety Sign 50691
2-Way View Fire Safety Sign

2-Way View Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-50691-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-50691-ND
Signs, Nameplates, Posters 2267-50691-ND
2-WAY SIGN FIRE EXTING/ARR DWN

2-WAY SIGN FIRE EXTING/ARR DWN

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Red Fire Equipment Sign - 4 in Width x 12 in Height - TEXT: FIRE EXTINGUISHER - 50691 - 754476-50691 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Red Fire Equipment Sign - 4 in Width x 12 in Height - TEXT: FIRE EXTINGUISHER - 50691
754476-50691
Brady B-401 High Impact Polystyrene Rectangle Red Fire Equipment Sign - 4 in Width x 12 in Height - TEXT: FIRE EXTINGUISHER - 50691 754476-50691
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 4 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 4 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 50691 2267-50691-ND 754476-50691
Product Name 2-Way View Fire Safety Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Red Fire Equipment Sign - 4 in Width x 12 in Height - TEXT: FIRE EXTINGUISHER - 50691
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Features Adhesive Backed
View Details
Security Signs - 1812222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details