Brady Corporation NFPA Placard System 50056

Description
NFPA Placard Kit allows you to customize placards on-the-spot. Made of B-120 rigid fiberlass material. Fiberglass kits come complete with 1 blank NFPA placard and 10 characters each of 0-4, (no water symbol), (radiation symbol), OXY, ACID, COR and ALK.
Description
NFPA Placard Kit allows you to customize placards on-the-spot. Made of B-120 rigid fiberlass material. Fiberglass kits come complete with 1 blank NFPA placard and 10 characters each of 0-4, (no water symbol), (radiation symbol), OXY, ACID, COR and ALK.

Suppliers

Company
Product
Description
Supplier Links
NFPA Placard System - 50056 - Brady Corporation
Milwaukee, WI, USA
NFPA Placard System
50056
NFPA Placard System 50056
NFPA Placard Kit allows you to customize placards on-the-spot. Made of B-120 rigid fiberlass material. Fiberglass kits come complete with 1 blank NFPA placard and 10 characters each of 0-4, (no water symbol), (radiation symbol), OXY, ACID, COR and ALK.

NFPA Placard Kit allows you to customize placards on-the-spot. Made of B-120 rigid fiberlass material. Fiberglass kits come complete with 1 blank NFPA placard and 10 characters each of 0-4, (no water symbol), (radiation symbol), OXY, ACID, COR and ALK.

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Square White Chemical Warning Placards & Placard Kits Sign - 11 in Width x 11 in Height - TEXT: OXY, ACID, ALK, COR - 50056 - 754476-50056 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Square White Chemical Warning Placards & Placard Kits Sign - 11 in Width x 11 in Height - TEXT: OXY, ACID, ALK, COR - 50056
754476-50056
Brady B-120 Fiberglass Reinforced Polyester Square White Chemical Warning Placards & Placard Kits Sign - 11 in Width x 11 in Height - TEXT: OXY, ACID, ALK, COR - 50056 754476-50056
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical warning placards & placard kits sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 11 in width and a 11 in height. Color is often an important factor for proper awareness and conveyance. This chemical warning placards & placard kits sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical warning placards & placard kits sign is manufactured with the following image: nfpa diamond symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a square. This product is written in English with the following text: OXY, ACID, ALK, COR. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical warning placards & placard kits sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 11 in width and a 11 in height. Color is often an important factor for proper awareness and conveyance. This chemical warning placards & placard kits sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical warning placards & placard kits sign is manufactured with the following image: nfpa diamond symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a square. This product is written in English with the following text: OXY, ACID, ALK, COR. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 50056 754476-50056
Product Name NFPA Placard System Brady B-120 Fiberglass Reinforced Polyester Square White Chemical Warning Placards & Placard Kits Sign - 11 in Width x 11 in Height - TEXT: OXY, ACID, ALK, COR - 50056
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Prohibition Signs - 2847152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details