Brady Corporation NFPA Placard System 50055

Description
NFPA Placard Kit allows you to customize placards on-the-spot. Made of B-120 rigid fiberglass material. Fiberglass kits come complete with 1 blank NFPA placard and 10 characters each of 0-4, (no water symbol), (radiation symbol), OXY, ACID, COR and ALK.
Request a Quote Datasheet
Description
NFPA Placard Kit allows you to customize placards on-the-spot. Made of B-120 rigid fiberglass material. Fiberglass kits come complete with 1 blank NFPA placard and 10 characters each of 0-4, (no water symbol), (radiation symbol), OXY, ACID, COR and ALK.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NFPA Placard System - 50055 - Brady Corporation
Milwaukee, WI, USA
NFPA Placard System
50055
NFPA Placard System 50055
NFPA Placard Kit allows you to customize placards on-the-spot. Made of B-120 rigid fiberglass material. Fiberglass kits come complete with 1 blank NFPA placard and 10 characters each of 0-4, (no water symbol), (radiation symbol), OXY, ACID, COR and ALK.

NFPA Placard Kit allows you to customize placards on-the-spot. Made of B-120 rigid fiberglass material. Fiberglass kits come complete with 1 blank NFPA placard and 10 characters each of 0-4, (no water symbol), (radiation symbol), OXY, ACID, COR and ALK.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-50055-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-50055-ND
Labels, Stickers, Decals - Preprinted 2267-50055-ND
NFPA PLACARD KIT, FIBERGLASS/B-1

NFPA PLACARD KIT, FIBERGLASS/B-1

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Square White Chemical Warning Placards & Placard Kits Sign - 11 in Width x 11 in Height - TEXT: OXY, ACID, ALK, COR - 50055 - 754476-50055 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Square White Chemical Warning Placards & Placard Kits Sign - 11 in Width x 11 in Height - TEXT: OXY, ACID, ALK, COR - 50055
754476-50055
Brady B-120 Fiberglass Reinforced Polyester Square White Chemical Warning Placards & Placard Kits Sign - 11 in Width x 11 in Height - TEXT: OXY, ACID, ALK, COR - 50055 754476-50055
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical warning placards & placard kits sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 11 in width and a 11 in height. Color is often an important factor for proper awareness and communication. This chemical warning placards & placard kits sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical warning placards & placard kits sign is manufactured with the following image: nfpa diamond symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a square. This part is written in English with the following text: OXY, ACID, ALK, COR. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical warning placards & placard kits sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 11 in width and a 11 in height. Color is often an important factor for proper awareness and communication. This chemical warning placards & placard kits sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical warning placards & placard kits sign is manufactured with the following image: nfpa diamond symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a square. This part is written in English with the following text: OXY, ACID, ALK, COR. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 50055 2267-50055-ND 754476-50055
Product Name NFPA Placard System Labels, Stickers, Decals - Preprinted Brady B-120 Fiberglass Reinforced Polyester Square White Chemical Warning Placards & Placard Kits Sign - 11 in Width x 11 in Height - TEXT: OXY, ACID, ALK, COR - 50055
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
First Aid Signs - 7760976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Drinking water
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details