Brady Corporation NFPA Placard System 50053

Description
NFPA Placard Kit allows you to customize placards on-the-spot. Made of B-946 self-sticking vinyl material. Vinyl kits come complete with 10 blank NFPA placards and 10 characters each of 0-4, (no water symbol), (radiation symbol), OXY, ACID, COR and ALK.
Request a Quote Datasheet
Description
NFPA Placard Kit allows you to customize placards on-the-spot. Made of B-946 self-sticking vinyl material. Vinyl kits come complete with 10 blank NFPA placards and 10 characters each of 0-4, (no water symbol), (radiation symbol), OXY, ACID, COR and ALK.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NFPA Placard System - 50053 - Brady Corporation
Milwaukee, WI, USA
NFPA Placard System
50053
NFPA Placard System 50053
NFPA Placard Kit allows you to customize placards on-the-spot. Made of B-946 self-sticking vinyl material. Vinyl kits come complete with 10 blank NFPA placards and 10 characters each of 0-4, (no water symbol), (radiation symbol), OXY, ACID, COR and ALK.

NFPA Placard Kit allows you to customize placards on-the-spot. Made of B-946 self-sticking vinyl material. Vinyl kits come complete with 10 blank NFPA placards and 10 characters each of 0-4, (no water symbol), (radiation symbol), OXY, ACID, COR and ALK.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-50053-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-50053-ND
Labels, Stickers, Decals - Preprinted 2267-50053-ND
"NFPA PLAC KIT VINYL 10"""

"NFPA PLAC KIT VINYL 10"""

Buy Now Datasheet
Brady B-946 Vinyl Square White Chemical Warning Placards & Placard Kits Sign - 10 in Width x 10 in Height - TEXT: OXY, ACID, ALK, COR - 50053 - 754476-50053 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Square White Chemical Warning Placards & Placard Kits Sign - 10 in Width x 10 in Height - TEXT: OXY, ACID, ALK, COR - 50053
754476-50053
Brady B-946 Vinyl Square White Chemical Warning Placards & Placard Kits Sign - 10 in Width x 10 in Height - TEXT: OXY, ACID, ALK, COR - 50053 754476-50053
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical warning placards & placard kits sign is produced using vinyl which is the B-946 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical warning placards & placard kits sign is manufactured with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical warning placards & placard kits sign is designed with the following image: nfpa diamond symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This part is written in English with the following text: OXY, ACID, ALK, COR. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical warning placards & placard kits sign is produced using vinyl which is the B-946 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical warning placards & placard kits sign is manufactured with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical warning placards & placard kits sign is designed with the following image: nfpa diamond symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This part is written in English with the following text: OXY, ACID, ALK, COR. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 50053 2267-50053-ND 754476-50053
Product Name NFPA Placard System Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Square White Chemical Warning Placards & Placard Kits Sign - 10 in Width x 10 in Height - TEXT: OXY, ACID, ALK, COR - 50053
Materials of Construction Plastic / Film Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details