Brady Corporation Preprinted KVA Markers 50019

Description
Made from Engineering Grade B-997 Bradylite® Reflective material, our Preprinted KVA Markers are perfect for low light or dark areas. Labels are guaranteed to perform despite storms, snow, humidity and other tough environmental conditions. Special cold temperature adhesive can be applied at temps as low as -10°F (-27°C). Markers come with slit liner for easy application. Choose from 11 standard legends. For legends not shown, apply individual Bradylite® 5000-Series markers (sold separately) to provide the desired rating. Standard package: 25 identical markers.
Description
Made from Engineering Grade B-997 Bradylite® Reflective material, our Preprinted KVA Markers are perfect for low light or dark areas. Labels are guaranteed to perform despite storms, snow, humidity and other tough environmental conditions. Special cold temperature adhesive can be applied at temps as low as -10°F (-27°C). Markers come with slit liner for easy application. Choose from 11 standard legends. For legends not shown, apply individual Bradylite® 5000-Series markers (sold separately) to provide the desired rating. Standard package: 25 identical markers.

Suppliers

Company
Product
Description
Supplier Links
Preprinted KVA Markers - 50019 - Brady Corporation
Milwaukee, WI, USA
Preprinted KVA Markers
50019
Preprinted KVA Markers 50019
Made from Engineering Grade B-997 Bradylite® Reflective material, our Preprinted KVA Markers are perfect for low light or dark areas. Labels are guaranteed to perform despite storms, snow, humidity and other tough environmental conditions. Special cold temperature adhesive can be applied at temps as low as -10°F (-27°C). Markers come with slit liner for easy application. Choose from 11 standard legends. For legends not shown, apply individual Bradylite® 5000-Series markers (sold separately) to provide the desired rating. Standard package: 25 identical markers.

Made from Engineering Grade B-997 Bradylite® Reflective material, our Preprinted KVA Markers are perfect for low light or dark areas. Labels are guaranteed to perform despite storms, snow, humidity and other tough environmental conditions. Special cold temperature adhesive can be applied at temps as low as -10°F (-27°C). Markers come with slit liner for easy application. Choose from 11 standard legends. For legends not shown, apply individual Bradylite® 5000-Series markers (sold separately) to provide the desired rating. Standard package: 25 identical markers.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 50019
Product Name Preprinted KVA Markers
Materials of Construction Engineering Grade Bradylite® Reflective Sheeting
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 4847027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 8.27 inches (210 mm)
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details