Brady Corporation Labels, Stickers, Decals - Preprinted 50015

Description
PREPRINTED KVA MARKER
Request a Quote Datasheet
Description
PREPRINTED KVA MARKER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-50015-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-50015-ND
Labels, Stickers, Decals - Preprinted 2267-50015-ND
PREPRINTED KVA MARKER

PREPRINTED KVA MARKER

Buy Now Datasheet
Brady B-997 Yellow on Black Rectangle Reflective Sheeting Conduit / Voltage Marker - 4 3/4 in Width - 2 7/8 in Height - Printed Text = 50 - 50015 - 754476-50015 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-997 Yellow on Black Rectangle Reflective Sheeting Conduit / Voltage Marker - 4 3/4 in Width - 2 7/8 in Height - Printed Text = 50 - 50015
754476-50015
Brady B-997 Yellow on Black Rectangle Reflective Sheeting Conduit / Voltage Marker - 4 3/4 in Width - 2 7/8 in Height - Printed Text = 50 - 50015 754476-50015
The Brady conduit / voltage marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-997 conduit / voltage marker are: 4 3/4 in W x 2 7/8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This conduit / voltage marker uses reflective sheeting for the label material and permanent acrylic as the adhesive. These conduit / voltage markers frequently have text printed on them. Printed text is 50.

The Brady conduit / voltage marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-997 conduit / voltage marker are: 4 3/4 in W x 2 7/8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This conduit / voltage marker uses reflective sheeting for the label material and permanent acrylic as the adhesive. These conduit / voltage markers frequently have text printed on them. Printed text is 50.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-50015-ND 754476-50015
Product Name Labels, Stickers, Decals - Preprinted Brady B-997 Yellow on Black Rectangle Reflective Sheeting Conduit / Voltage Marker - 4 3/4 in Width - 2 7/8 in Height - Printed Text = 50 - 50015
Features Adhesive Backed Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Ear protection
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details