Brady Corporation Labels, Stickers, Decals - Preprinted 50013

Description
PREPRINTED KVA MARKER
Request a Quote Datasheet
Description
PREPRINTED KVA MARKER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-50013-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-50013-ND
Labels, Stickers, Decals - Preprinted 2267-50013-ND
PREPRINTED KVA MARKER

PREPRINTED KVA MARKER

Buy Now Datasheet
Brady B-997 Yellow on Black Rectangle Reflective Sheeting Conduit / Voltage Marker - 3 1/4 in Width - 2 7/8 in Height - Printed Text = 25 - 50013 - 754476-50013 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-997 Yellow on Black Rectangle Reflective Sheeting Conduit / Voltage Marker - 3 1/4 in Width - 2 7/8 in Height - Printed Text = 25 - 50013
754476-50013
Brady B-997 Yellow on Black Rectangle Reflective Sheeting Conduit / Voltage Marker - 3 1/4 in Width - 2 7/8 in Height - Printed Text = 25 - 50013 754476-50013
The Brady conduit / voltage marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-997 conduit / voltage marker are: 3 1/4 in W x 2 7/8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This conduit / voltage marker uses reflective sheeting for the label material and permanent acrylic as the adhesive. These conduit / voltage markers frequently have text printed on them. Printed text is 25.

The Brady conduit / voltage marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-997 conduit / voltage marker are: 3 1/4 in W x 2 7/8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This conduit / voltage marker uses reflective sheeting for the label material and permanent acrylic as the adhesive. These conduit / voltage markers frequently have text printed on them. Printed text is 25.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-50013-ND 754476-50013
Product Name Labels, Stickers, Decals - Preprinted Brady B-997 Yellow on Black Rectangle Reflective Sheeting Conduit / Voltage Marker - 3 1/4 in Width - 2 7/8 in Height - Printed Text = 25 - 50013
Features Adhesive Backed Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 7631819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details