PREPRINTED KVA MARKER
The Brady conduit / voltage marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-997 conduit / voltage marker are: 3 1/4 in W x 2 7/8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This conduit / voltage marker uses reflective sheeting for the label material and permanent acrylic as the adhesive. These conduit / voltage markers frequently have text printed on them. Printed text is 7 1/2.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-50010-ND | 754476-50010 |
| Product Name | Labels, Stickers, Decals - Preprinted | Brady B-997 Yellow on Black Rectangle Reflective Sheeting Conduit / Voltage Marker - 3 1/4 in Width - 2 7/8 in Height - Printed Text = 7 1/2 - 50010 |
| Features | Adhesive Backed | Adhesive Backed |