Brady Corporation Brady B-302 Polyester Radiation Hazard Sign - TEXT: RADIO FREQUENCY HIGH - 49922 49922

Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady radiation hazard sign is manufactured using polyester which is the B-302 Brady Material Code. This part is written in English with the following text: RADIO FREQUENCY HIGH. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady radiation hazard sign is manufactured using polyester which is the B-302 Brady Material Code. This part is written in English with the following text: RADIO FREQUENCY HIGH. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Radiation Hazard Sign - TEXT: RADIO FREQUENCY HIGH - 49922 - 754473-49922 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Radiation Hazard Sign - TEXT: RADIO FREQUENCY HIGH - 49922
754473-49922
Brady B-302 Polyester Radiation Hazard Sign - TEXT: RADIO FREQUENCY HIGH - 49922 754473-49922
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady radiation hazard sign is manufactured using polyester which is the B-302 Brady Material Code. This part is written in English with the following text: RADIO FREQUENCY HIGH. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady radiation hazard sign is manufactured using polyester which is the B-302 Brady Material Code. This part is written in English with the following text: RADIO FREQUENCY HIGH. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-49922
Product Name Brady B-302 Polyester Radiation Hazard Sign - TEXT: RADIO FREQUENCY HIGH - 49922
Safety / Warning Type Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 7631793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details