R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is produced using polyester which is the B-302 Brady Material Code. This product is written in English with the following text: GLOVES REQUIRED. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-49919 |
| Product Name | Brady B-302 Polyester Personal Protection Equipment (PPE) Sign - Laminated - TEXT: GLOVES REQUIRED - 49919 |
| Materials of Construction | Polyester |