Brady Corporation Brady B-302 Polyester Food, Beverage & Smoking Sign - Laminated - TEXT: DO NOT SMOKE, EAT - 49916 49916

Description
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food, beverage & smoking sign is manufactured using polyester which is the B-302 Brady Material Code. This sign is written in English with the following text: DO NOT SMOKE, EAT. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food, beverage & smoking sign is manufactured using polyester which is the B-302 Brady Material Code. This sign is written in English with the following text: DO NOT SMOKE, EAT. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Food, Beverage & Smoking Sign - Laminated - TEXT: DO NOT SMOKE, EAT - 49916 - 754473-49916 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Food, Beverage & Smoking Sign - Laminated - TEXT: DO NOT SMOKE, EAT - 49916
754473-49916
Brady B-302 Polyester Food, Beverage & Smoking Sign - Laminated - TEXT: DO NOT SMOKE, EAT - 49916 754473-49916
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food, beverage & smoking sign is manufactured using polyester which is the B-302 Brady Material Code. This sign is written in English with the following text: DO NOT SMOKE, EAT. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food, beverage & smoking sign is manufactured using polyester which is the B-302 Brady Material Code. This sign is written in English with the following text: DO NOT SMOKE, EAT. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-49916
Product Name Brady B-302 Polyester Food, Beverage & Smoking Sign - Laminated - TEXT: DO NOT SMOKE, EAT - 49916
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details