Brady Corporation Labels, Stickers, Decals - Preprinted 49863

Description
B302-3.5X5-WG-O-5/PK -LASER OPERA
Request a Quote Datasheet
Description
B302-3.5X5-WG-O-5/PK -LASER OPERA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-49863-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-49863-ND
Labels, Stickers, Decals - Preprinted 2267-49863-ND
B302-3.5X5-WG-O-5/PK -LASER OPERA

B302-3.5X5-WG-O-5/PK-LASER OPERA

Buy Now Datasheet
Brady B-302 Polyester Laser Hazard Sign - Laminated - TEXT: LASER OPERATING - 49863 - 754473-49863 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Laser Hazard Sign - Laminated - TEXT: LASER OPERATING - 49863
754473-49863
Brady B-302 Polyester Laser Hazard Sign - Laminated - TEXT: LASER OPERATING - 49863 754473-49863
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady laser hazard sign is manufactured using polyester which is the B-302 Brady Material Code. This SKU is written in English with the following text: LASER OPERATING. This SKU is designed and manufactured for Outdoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady laser hazard sign is manufactured using polyester which is the B-302 Brady Material Code. This SKU is written in English with the following text: LASER OPERATING. This SKU is designed and manufactured for Outdoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-49863-ND 754473-49863
Product Name Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Laser Hazard Sign - Laminated - TEXT: LASER OPERATING - 49863
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Security Signs - 1812221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 11.69 inches (297 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details