Brady Corporation Labels, Stickers, Decals - Preprinted 49849

Description
B302-7X10-WY-O-5/PK- WEAR SAFETY
Request a Quote Datasheet
Description
B302-7X10-WY-O-5/PK- WEAR SAFETY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-49849-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-49849-ND
Labels, Stickers, Decals - Preprinted 2267-49849-ND
B302-7X10-WY-O-5/PK- WEAR SAFETY

B302-7X10-WY-O-5/PK-WEAR SAFETY

Buy Now Datasheet
Brady B-302 Polyester Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - Laminated - TEXT: WEAR SAFETY GLASSES - 49849 - 754473-49849 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - Laminated - TEXT: WEAR SAFETY GLASSES - 49849
754473-49849
Brady B-302 Polyester Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - Laminated - TEXT: WEAR SAFETY GLASSES - 49849 754473-49849
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. This item is written in English with the following text: WEAR SAFETY GLASSES. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. This item is written in English with the following text: WEAR SAFETY GLASSES. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-49849-ND 754473-49849
Product Name Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - Laminated - TEXT: WEAR SAFETY GLASSES - 49849
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details