Brady Corporation Floor Safety Sign 49801

Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet
Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 49801 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
49801
Floor Safety Sign 49801
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-49801-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-49801-ND
Barriers, Barricades, Floor Markings, Tapes 2267-49801-ND
"B819 17"" DIA RED/WHT"

"B819 17"" DIA RED/WHT"

Buy Now Datasheet
Brady B-819 Vinyl Circle Red Restricted Area / No Trespassing Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: DO NOT ENTER - 49801 - 754476-49801 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-819 Vinyl Circle Red Restricted Area / No Trespassing Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: DO NOT ENTER - 49801
754476-49801
Brady B-819 Vinyl Circle Red Restricted Area / No Trespassing Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: DO NOT ENTER - 49801 754476-49801
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is produced using vinyl which is the B-819 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 17 in width and a 17 (Dia.) in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a circle. This item is written in English with the following text: DO NOT ENTER. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is produced using vinyl which is the B-819 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 17 in width and a 17 (Dia.) in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a circle. This item is written in English with the following text: DO NOT ENTER. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 49801 2267-49801-ND 754476-49801
Product Name Floor Safety Sign Barriers, Barricades, Floor Markings, Tapes Brady B-819 Vinyl Circle Red Restricted Area / No Trespassing Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: DO NOT ENTER - 49801
Materials of Construction Plastic / Film Polyester Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 063128-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 7631853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details