Brady Corporation Hard Hat Emblems 49550

Description
In addition to safety reminders, Hard Hat Emblems are a convenient way to identify first aid personnel, authorized operators and visitors to your facility. Emblems are made of self-sticking indoor/outdoor grade vinyl and are sold 4 labels per card. Label size: 2" diameter. Custom Hard Hat Emblems are also available through your local Brady distributor.
Request a Quote Datasheet
Description
In addition to safety reminders, Hard Hat Emblems are a convenient way to identify first aid personnel, authorized operators and visitors to your facility. Emblems are made of self-sticking indoor/outdoor grade vinyl and are sold 4 labels per card. Label size: 2" diameter. Custom Hard Hat Emblems are also available through your local Brady distributor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Hat Emblems - 49550 - Brady Corporation
Milwaukee, WI, USA
Hard Hat Emblems
49550
Hard Hat Emblems 49550
In addition to safety reminders, Hard Hat Emblems are a convenient way to identify first aid personnel, authorized operators and visitors to your facility. Emblems are made of self-sticking indoor/outdoor grade vinyl and are sold 4 labels per card. Label size: 2" diameter. Custom Hard Hat Emblems are also available through your local Brady distributor.

In addition to safety reminders, Hard Hat Emblems are a convenient way to identify first aid personnel, authorized operators and visitors to your facility. Emblems are made of self-sticking indoor/outdoor grade vinyl and are sold 4 labels per card. Label size: 2" diameter. Custom Hard Hat Emblems are also available through your local Brady distributor.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-49550-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-49550-ND
Labels, Stickers, Decals - Preprinted 2267-49550-ND
HARD HAT EMBLEM

HARD HAT EMBLEM

Buy Now Datasheet
Brady B-946 Green on White Circle Vinyl Hard Hat Label - Printed Text = ACCIDENT FREE AWARD 1 YEAR AWARD - 49550 - 754476-49550 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Green on White Circle Vinyl Hard Hat Label - Printed Text = ACCIDENT FREE AWARD 1 YEAR AWARD - 49550
754476-49550
Brady B-946 Green on White Circle Vinyl Hard Hat Label - Printed Text = ACCIDENT FREE AWARD 1 YEAR AWARD - 49550 754476-49550
The Brady hard hat label comes packaged 1 card per pack. One of the important components to selecting the right product is the proper label and adhesive material. This hard hat label uses vinyl for the label material and permanent acrylic as the adhesive. These hard hat labels frequently have text printed on them. Printed text is ACCIDENT FREE AWARD 1 YEAR AWARD.

The Brady hard hat label comes packaged 1 card per pack. One of the important components to selecting the right product is the proper label and adhesive material. This hard hat label uses vinyl for the label material and permanent acrylic as the adhesive. These hard hat labels frequently have text printed on them. Printed text is ACCIDENT FREE AWARD 1 YEAR AWARD.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 49550 2267-49550-ND 754476-49550
Product Name Hard Hat Emblems Labels, Stickers, Decals - Preprinted Brady B-946 Green on White Circle Vinyl Hard Hat Label - Printed Text = ACCIDENT FREE AWARD 1 YEAR AWARD - 49550
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details