Brady Corporation Safety Scoreboard 49117

Description
Safety Scoreboard
Description
Safety Scoreboard

Suppliers

Company
Product
Description
Supplier Links
Safety Scoreboard - 49117 - Brady Corporation
Milwaukee, WI, USA
Safety Scoreboard
49117
Safety Scoreboard 49117
Safety Scoreboard

Safety Scoreboard

Supplier's Site
Brady Steel Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - 49117 - 754476-49117 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Steel Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - 49117
754476-49117
Brady Steel Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - 49117 754476-49117
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 20 in width and a 28 in height. Color is often an important factor for proper awareness and conveyance. This safety record sign is printed with a green background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: THIS COMPANY HAS WORKED [#] DAYS WITHOUT A LOST TIME ACCIDENT THE PREVIOUS RECORD WAS [#] DAYS DO YOUR PART HELP MAKE A NEW RECORD!. There are a variety of standards that signs may comform to. In particular, this product complies with the OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 20 in width and a 28 in height. Color is often an important factor for proper awareness and conveyance. This safety record sign is printed with a green background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: THIS COMPANY HAS WORKED [#] DAYS WITHOUT A LOST TIME ACCIDENT THE PREVIOUS RECORD WAS [#] DAYS DO YOUR PART HELP MAKE A NEW RECORD!. There are a variety of standards that signs may comform to. In particular, this product complies with the OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 49117 754476-49117
Product Name Safety Scoreboard Brady Steel Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - 49117
Materials of Construction Metal Steel
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details