Brady Corporation Safety Scoreboard 49116

Description
Safety Scoreboard
Request a Quote Datasheet
Description
Safety Scoreboard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Scoreboard - 49116 - Brady Corporation
Milwaukee, WI, USA
Safety Scoreboard
49116
Safety Scoreboard 49116
Safety Scoreboard

Safety Scoreboard

Supplier's Site
Signs, Nameplates, Posters - 2267-49116-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-49116-ND
Signs, Nameplates, Posters 2267-49116-ND
SCOREBOARD

SCOREBOARD

Buy Now Datasheet
Brady Steel Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - 49116 - 754476-49116 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Steel Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - 49116
754476-49116
Brady Steel Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - 49116 754476-49116
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 20 in width and a 28 in height. Color is often an important factor for proper awareness and communication. This safety record sign is manufactured with a green background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: THIS DEPARTMENT HAS WORKED [#] DAYS WITHOUT A LOST TIME ACCIDENT THE PREVIOUS RECORD WAS [#] DAYS DO YOUR PART HELP MAKE A NEW RECORD!. There are a variety of standards that signs may comform to. In particular, this product satisfies the OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 20 in width and a 28 in height. Color is often an important factor for proper awareness and communication. This safety record sign is manufactured with a green background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: THIS DEPARTMENT HAS WORKED [#] DAYS WITHOUT A LOST TIME ACCIDENT THE PREVIOUS RECORD WAS [#] DAYS DO YOUR PART HELP MAKE A NEW RECORD!. There are a variety of standards that signs may comform to. In particular, this product satisfies the OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 49116 2267-49116-ND 754476-49116
Product Name Safety Scoreboard Signs, Nameplates, Posters Brady Steel Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - 49116
Materials of Construction Metal Steel
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep Clear
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details